35ZT100M8X11.5 Capacitors by Rubycon Corporation

CAP 100µF 35V 20%

Status: Unknown
Series: ZT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$0.18
No stock
Buy Now
Logo for element14
element14
from US$0.20
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 35V
Product Range ZT Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 3.5mm
Height 11.5mm
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Lifetime @ Temperature 2000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
External Length / Height 11.5mm
Frequency Tolerance 120Hz
Impedance 0.094ohm
Impedance Frequency 100kHz
Impedance Temperature 20°C
Lead Diameter 0.6mm
No. of Pins 2Pins
Operating Temperature Range -40°C to +125°C
Operating life Time 2000h
Ripple Current AC 760mA
Ripple Current Frequency 100kHz
Ripple Current Temperature 105°C
Tolerance + 20%
Tolerance - 20%
Tolerance Temperature 20°C
Voltage Rating V DC 35V
Voltage Rating VAC 35V

Alternative Descriptions

CAP, 100µF, 35V, 20% | element14
Aluminum Electrolytic Capacitor, 100Uf, 35V, Radial | Newark Electronics
Aluminum Electrolytic Capacitor, 100uF, 35V, � 20%, 2000 hours @ 125�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 35ZT100M8X11.5?

Additional datasheets, footprints and schematics for 35ZT100M8X11.5 are listed on our Part Details page. You can also find images and similar parts to 35ZT100M8X11.5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 35ZT100M8X11.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35ZT100M8X11.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 35ZT100M8X11.5 fall under?

The 35ZT100M8X11.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 35ZT100M8X11.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 35ZT100M8X11.5 you can contact the distributor directly for product support, shipping queries etc.

Is the 35ZT100M8X11.5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 35ZT100M8X11.5 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 35ZT100M8X11.5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 35ZT100M8X11.5 often in real-time on the comparison pages.

What if I can't find stock of 35ZT100M8X11.5?

You can fill out our help required form which you can use to request a quote for 35ZT100M8X11.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay