35ZLK560M10X25 Capacitors by Rubycon Corporation

CAP 560µF 35V 20%

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.32
No stock
Buy Now
Logo for element14
element14
from US$0.39
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 560µF
Voltage Rating 35V
Product Range -
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Lead Spacing 5mm
Height 25mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 5000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
Operating Temperature Range -40°C to +105°C
Ripple Current AC 3160mA

Alternative Descriptions

CAP, 560µF, 35V, 20% | element14
Aluminum Electrolytic Capacitor, 560 uF, 35 V, ± 20%, 5000 hours @ 105°C, Radial Leaded | Avnet Asia
Aluminum Electrolytic Capacitor, 560 uF, 35 V, � 20%, 5000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 35ZLK560M10X25?

Additional datasheets, footprints and schematics for 35ZLK560M10X25 are listed on our Part Details page. You can also find images and similar parts to 35ZLK560M10X25 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 35ZLK560M10X25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35ZLK560M10X25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 35ZLK560M10X25 fall under?

The 35ZLK560M10X25 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 35ZLK560M10X25 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 35ZLK560M10X25 you can contact the distributor directly for product support, shipping queries etc.

Is the 35ZLK560M10X25 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 35ZLK560M10X25 have stock available?

Authorised distributors including element14, Farnell, Avnet Asia and Avnet Abacus have stock available or on a lead time for 35ZLK560M10X25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 35ZLK560M10X25 often in real-time on the comparison pages.

What if I can't find stock of 35ZLK560M10X25?

You can fill out our help required form which you can use to request a quote for 35ZLK560M10X25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay