35YXF100M8X11.5 Capacitors by Rubycon Corporation

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 35V, 20%, RADIAL

Status: Unknown
Series: YXF Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for RS
RS
from US$0.41
1,765
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.08
3,039
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 35V
Product Range YXF Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 1000 hours @ 105°C
RoHS Compliant Yes

Alternative Descriptions

YXF Al electro cap,100uF 35V 105deg C | RS
Aluminum Electrolytic Capacitor 100Uf, 35V, 20%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 35YXF100M8X11.5?

Additional datasheets, footprints and schematics for 35YXF100M8X11.5 are listed on our Part Details page. You can also find images and similar parts to 35YXF100M8X11.5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 35YXF100M8X11.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35YXF100M8X11.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 35YXF100M8X11.5 fall under?

The 35YXF100M8X11.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 35YXF100M8X11.5 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 35YXF100M8X11.5 you can contact the distributor directly for product support, shipping queries etc.

Is the 35YXF100M8X11.5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 35YXF100M8X11.5 have stock available?

Authorised distributors including Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 35YXF100M8X11.5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 35YXF100M8X11.5 often in real-time on the comparison pages.

What if I can't find stock of 35YXF100M8X11.5?

You can fill out our help required form which you can use to request a quote for 35YXF100M8X11.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay