Status: | Unknown |
---|---|
Series: | TZV Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
210
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
1,800
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
290
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
3
in stock
|
Buy Now | |
Farnell
from US$0.11
|
3
in stock
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 35V |
ESR | - |
Product Range | TZV Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 300mA |
Diameter | 6.3mm |
Height | 8mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
External Length / Height | 8mm |
Impedance | 0.34ohm |
Operating Temperature Range | -55°C to +105°C |
TZV 100uF 35V 20% 6x8 | Rutronik |
TZV Series 100 uF 35 V ▒ 20 % Surface Mount Aluminum Electrolytic Capacitor | Future Electronics |
Capacitor Al 105deg 100uF 35V 6.3x8 | RS |
Smd Aluminium Electrolytic Capacitor, Tzv Series, 100 F, 35 V, Radial Can - Smd, 6.3 Mm Rohs Compliant: Yes |Rubycon 35TZV100M6.3X8 | Newark Electronics |
CAP, 100µF, 35V, RADIAL, SMD | Farnell |
Aluminum Electrolytic Capacitor, 100 uF, 35 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a 35TZV100M6.3X8?
Additional datasheets, footprints and schematics for 35TZV100M6.3X8 are listed on our Part Details page. You can also find images and similar parts to 35TZV100M6.3X8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35TZV100M6.3X8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35TZV100M6.3X8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35TZV100M6.3X8 fall under?
The 35TZV100M6.3X8 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 35TZV100M6.3X8 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35TZV100M6.3X8 you can contact the distributor directly for product support, shipping queries etc.
Is the 35TZV100M6.3X8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35TZV100M6.3X8 have stock available?
Authorised distributors including Rutronik, Future Electronics, CoreStaff, Chip One Stop and RS have stock available or on a lead time for 35TZV100M6.3X8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35TZV100M6.3X8 often in real-time on the comparison pages.
What if I can't find stock of 35TZV100M6.3X8?
You can fill out our help required form which you can use to request a quote for 35TZV100M6.3X8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.