Status: | Unknown |
---|---|
Series: | TRV Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can |
---|---|
Capacitance | 2200µF |
Voltage Rating | 35V |
ESR | 0.041ohm |
Product Range | TRV Series |
Lifetime @ Temperature | 10000 hours @ 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 2A |
Diameter | 16mm |
Height | 21.5mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, 2200Μf, 35V, Smd | Newark Electronics |
CAP, 2200µF, 35V, SMD | element14 |
TRV SERIES SURFACE MOUNT 35V 2200uF 20%TOL 16X21.5MM(DxL) 105'C 10000HRS | Future Electronics |
Aluminum Electrolytic Capacitor, 2200uF, 35V, � 20%, 10000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a 35TRV2200M16X21.5?
Additional datasheets, footprints and schematics for 35TRV2200M16X21.5 are listed on our Part Details page. You can also find images and similar parts to 35TRV2200M16X21.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35TRV2200M16X21.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35TRV2200M16X21.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35TRV2200M16X21.5 fall under?
The 35TRV2200M16X21.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 35TRV2200M16X21.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35TRV2200M16X21.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 35TRV2200M16X21.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35TRV2200M16X21.5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Abacus have stock available or on a lead time for 35TRV2200M16X21.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35TRV2200M16X21.5 often in real-time on the comparison pages.
What if I can't find stock of 35TRV2200M16X21.5?
You can fill out our help required form which you can use to request a quote for 35TRV2200M16X21.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.