Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
359287N001,
5-1192695-3 |
Prices starting from US$47.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$55.30
|
No stock
|
Buy Now | |
Rapid Electronics
from US$78.05
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$73.00
|
10
in stock
|
Buy Now | |
Distrelec
from US$57.65
|
10
in stock
|
Buy Now | |
Avnet America
from US$47.85
|
-
|
Buy Now | |
RS Americas
from US$56.08
|
-
|
Buy Now | |
Sager
from US$53.22
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Terminal & Splice Type | Splice |
Overall Length | 1.8in, 46mm |
Wire Insulation Diameter (Max) | .65in, 16.5mm |
Packaging Method | Bag/Box |
Splice Type | Shield Terminator |
Wire/Cable Type | Multi-Conductor |
Sealable | No |
Insulated | Yes |
Product Type | SolderShield Splice |
Solder Sleeves&Shield Tubing D-150-1008CS821 | Rapid Electronics |
TE Connectivity D-150-1008CS821 D-150-1008CS821 | Distrelec |
SOLDER SLEEVES | Farnell |
Cable Accessories Solder Shield Splice Polyolefin Translucent Natural | Avnet America |
D-150-1008CS821 | TE Connectivity 359287N001 | RS Americas |
Solder Sleeves & Shield Tubing D-150-1008CS821 | Sager |
Where can I find additional details, specifications and documents for a 359287N001?
Additional datasheets, footprints and schematics for 359287N001 are listed on our Part Details page. You can also find images and similar parts to 359287N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 359287N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 359287N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 359287N001 fall under?
The 359287N001 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 359287N001 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 359287N001 you can contact the distributor directly for product support, shipping queries etc.
Is the 359287N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 359287N001 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 359287N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 359287N001 often in real-time on the comparison pages.
What if I can't find stock of 359287N001?
You can fill out our help required form which you can use to request a quote for 359287N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.