Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Smt Fuse Socket (Red)/Bulk |Keystone 3588-10 | Newark Electronics |
SMT FUSE SOCKET (RED) | Future Electronics |
Holder, SMT-Vertical Entry, Mini Automotive Fuse Holder,20 Amps,1 Fuse, Red | Keystone Electronics 3588-10 | RS Americas |
Holder | Carlton-Bates |
Fuse Holder SMT FUSE SOCKET (RED) | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thermal Conductivity | 0.6W/m.K |
---|---|
Conductive Material | Acrylic Polymer |
Thickness | 0.25mm |
Dielectric Strength | 26kV/mm |
External Length | 4.57m |
External Width | 76.2mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 3588-10?
Additional datasheets, footprints and schematics for 3588-10 are listed on our Part Details page. You can also find images and similar parts to 3588-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3588-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3588-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3588-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 3588-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3588-10 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 3588-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3588-10 often in real-time on the comparison pages.
What if I can't find stock of 3588-10?
You can fill out our help required form which you can use to request a quote for 3588-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.