Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 50Core |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.09mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Colour | Black |
Cable Width | 62.23mm |
No. of Max Strands x Strand Size | 7 x 36AWG |
Pitch Spacing | 1.27mm |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
Ribbon Cable Type | Round Jacketed Flat Ribbon Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | Shielded Round to Flat |
Conductor Make-up | 7 / 36AWG |
Secondary Insulation Colour | Black |
Secondary Insulation Material | PVC |
RIBBON CABLE, 28AWG, 50 WAY, 30.5M | Farnell |
Round-To-Flat Cable, 50 Conductor 100Ft, 28Awg | Newark Electronics |
Alpha Wire 3585/50 BK005 Ribbon Cable Black 50 Way (30.5m Reel) | Rapid Electronics |
Multiconductor Cable, 50C, 28 AWG, Stranded, Braid Shield, Black, PVC | Alpha Wire 3585/50 BK005 | RS Americas |
Where can I find additional details, specifications and documents for a 3585/50 BK005?
Additional datasheets, footprints and schematics for 3585/50 BK005 are listed on our Part Details page. You can also find images and similar parts to 3585/50 BK005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3585/50 BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3585/50 BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3585/50 BK005 fall under?
The 3585/50 BK005 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 3585/50 BK005 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3585/50 BK005 you can contact the distributor directly for product support, shipping queries etc.
Is the 3585/50 BK005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3585/50 BK005 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for 3585/50 BK005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3585/50 BK005 often in real-time on the comparison pages.
What if I can't find stock of 3585/50 BK005?
You can fill out our help required form which you can use to request a quote for 3585/50 BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.