Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 1 |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Current Rating (Max) | 4.75A |
Height Above PC Board | .23in, 5.84mm |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Funnel Entry | Without |
Test Probe Hole Location | Side Entry |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
TEST PROBE REC130 BI BLK GPBR Profile Height from PCB: .23 in Profile Height from PCB: 5.84 mm Funnel Entry: Without Contact Mating Area Plating Material: Gold 0.23" 5.84 mm Without Gold | Test Probe Receptacle | Part Number: 3-582118-0 | Internal Number: 3-582118-0 | TE Connectivity | TE Store |
Test Probe Assembly, Pcb | Newark Electronics |
Conn Test Probe RCP 2 POS Solder RA Thru-Hole 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 3-582118-0?
Additional datasheets, footprints and schematics for 3-582118-0 are listed on our Part Details page. You can also find images and similar parts to 3-582118-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-582118-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-582118-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-582118-0 fall under?
The 3-582118-0 is listed under Connectors > PCB Connectors > PCB Connector Accessories > Test Probe Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-582118-0 when available in the Test Probe Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-582118-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-582118-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-582118-0 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 3-582118-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-582118-0 often in real-time on the comparison pages.
What if I can't find stock of 3-582118-0?
You can fill out our help required form which you can use to request a quote for 3-582118-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.