Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1192680-7,
357197-000 |
Prices starting from US$18.21
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$22.98
|
464
in stock
|
Buy Now | |
Rapid Electronics
from US$34.07
|
125
in stock
|
Buy Now | |
Heilind Electronics
from US$23.03
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$23.03
|
12
in stock
|
Buy Now | |
Avnet America
from US$18.21
|
-
|
Buy Now | |
Sager
from US$21.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Low Fire Hazard Material |
---|---|
Material Systems Code | 100 |
Adhesive Pre-Coat | Yes |
Material Code | 100 |
Lipped | Yes |
Inside Diameter as Supplied | .945in, 24mm |
Zugelassene Standards | VG95343 Parts 29 and 30 |
Approved Standards | VG95343 Parts 29 and 30 |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Adhesive Type | High Performance Pre-Coat Adhesive |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | Straight |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Flammability | Low Fire Hazard |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
202K121-100/86-0 | Heilind Electronics |
Cable Accessories Molded Boot Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 357197-000?
Additional datasheets, footprints and schematics for 357197-000 are listed on our Part Details page. You can also find images and similar parts to 357197-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 357197-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 357197-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 357197-000 fall under?
The 357197-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 357197-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 357197-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 357197-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 357197-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Heilind Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 357197-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 357197-000 often in real-time on the comparison pages.
What if I can't find stock of 357197-000?
You can fill out our help required form which you can use to request a quote for 357197-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.