Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bristle Material | Nylon (Polyamide) |
---|---|
Handle Type | Flat Handle |
Handle Material | PP (Polypropylene) |
Overall Length | - |
Width | - |
Product Range | - |
Accessory Type | Conductive Nylon Brush |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch, Lighted Rocker | Carlton-Bates |
Where can I find additional details, specifications and documents for a 35696?
Additional datasheets, footprints and schematics for 35696 are listed on our Part Details page. You can also find images and similar parts to 35696 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35696 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35696 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35696 fall under?
The 35696 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Brushes.
Can I view similar or alternative parts?
You can view similar parts to 35696 when available in the Anti Static Brushes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35696 you can contact the distributor directly for product support, shipping queries etc.
Is the 35696 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35696 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Carlton-Bates have stock available or on a lead time for 35696.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35696 often in real-time on the comparison pages.
What if I can't find stock of 35696?
You can fill out our help required form which you can use to request a quote for 35696 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.