Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch, Lighted Rocker | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Screwdriver, 21-In-1 | Newark Electronics |
21-in-1 Twist-a-Nut Screwdriver | Ideal Industries 35-688 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bristle Material | Nylon 6.12 (Polyamide 6.12) |
---|---|
Handle Type | Long Handle |
Handle Material | PP (Polypropylene) |
Overall Length | 152mm |
Width | 30mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 35-688?
Additional datasheets, footprints and schematics for 35-688 are listed on our Part Details page. You can also find images and similar parts to 35-688 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35-688 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35-688 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35-688 fall under?
The 35-688 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 35-688 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35-688 you can contact the distributor directly for product support, shipping queries etc.
Is the 35-688 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35-688 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Farnell and Carlton-Bates have stock available or on a lead time for 35-688.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35-688 often in real-time on the comparison pages.
What if I can't find stock of 35-688?
You can fill out our help required form which you can use to request a quote for 35-688 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.