Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bristle Material | Nylon 6.12 (Polyamide 6.12) |
---|---|
Handle Type | Flat Handle |
Handle Material | PP (Polypropylene) |
Overall Length | 149mm |
Width | 51mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Slot 3/16 x P1 Flip Bit, 1.25-Inch | Ideal Industries 35-687 | RS Americas |
Where can I find additional details, specifications and documents for a 35687?
Additional datasheets, footprints and schematics for 35687 are listed on our Part Details page. You can also find images and similar parts to 35687 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35687 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35687 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35687 fall under?
The 35687 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Brushes.
Can I view similar or alternative parts?
You can view similar parts to 35687 when available in the Anti Static Brushes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35687 you can contact the distributor directly for product support, shipping queries etc.
Is the 35687 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 35687 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 35687.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35687 often in real-time on the comparison pages.
What if I can't find stock of 35687?
You can fill out our help required form which you can use to request a quote for 35687 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.