Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Switch Operation | On-Off |
---|---|
Contact Configuration | DPST |
Illumination | Non Illuminated |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | Black |
Contact Current AC Max | 20A |
Contact Voltage VAC | 125V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 35-686-BU?
Additional datasheets, footprints and schematics for 35-686-BU are listed on our Part Details page. You can also find images and similar parts to 35-686-BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35-686-BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35-686-BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35-686-BU fall under?
The 35-686-BU is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 35-686-BU when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35-686-BU you can contact the distributor directly for product support, shipping queries etc.
Is the 35-686-BU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 35-686-BU have stock available?
There is no stock from authorised distributors for 35-686-BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35-686-BU often in real-time on the comparison pages.
What if I can't find stock of 35-686-BU?
You can fill out our help required form which you can use to request a quote for 35-686-BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.