Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector RJ45 Plug 10 Position Solder Straight Cable Mount 10 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SPST LIGHTED RED LENS-SNAP- | GC Electronics 35-660 | RS Americas |
Switch, Rocker | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Reztore Series |
RoHS: | Unknown |
Dispensing Method | Squeeze Bottle |
---|---|
Volume | 235ml |
Weight | 8oz |
Product Range | Reztore Series |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 35660?
Additional datasheets, footprints and schematics for 35660 are listed on our Part Details page. You can also find images and similar parts to 35660 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35660 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35660 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35660 fall under?
The 35660 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 35660 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35660 you can contact the distributor directly for product support, shipping queries etc.
Is the 35660 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35660 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Carlton-Bates have stock available or on a lead time for 35660.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35660 often in real-time on the comparison pages.
What if I can't find stock of 35660?
You can fill out our help required form which you can use to request a quote for 35660 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.