Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$47.47
|
31
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.30
|
340,564
in stock
|
Buy Now |
![]() |
Heilind Electronics
from US$0.39
|
34,827
in stock
|
Buy Now |
![]() |
Sager
from US$0.28
|
22,469
in stock
|
Buy Now |
![]() |
Heilind Electronics Asia
from US$0.39
|
11,609
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.29
|
461
in stock
|
Buy Now |
![]() |
RS Americas
from US$46.09
|
3
in stock
|
Buy Now |
![]() |
Farnell
from US$0.68
|
-
|
Buy Now |
![]() |
Carlton-Bates
-
|
-
|
Buy Now |
![]() |
Heilind Electronics Europe
-
|
-
|
Buy Now |
Buy Now |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 30A |
Fuse Size Held | 13/32" |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | - |
Voltage Rating V DC | - |
SVHC | No SVHC (27-Jun-2018) |
Fuse Size Imperial | 13/32" x 1-1/2" |
Fuse Size Metric | 10.3mm x 38.1mm |
30 A PCB Mount Horizontal Fuse Clip | Future Electronics |
13/32 FUSE CLIP | Heilind Electronics |
Fuse Clips 13/32 PC FUSE CLIP | Sager |
Fuse Clip, 10.32 X 38.1Mm, Tht, 30A | Newark Electronics |
CARTRIDGE FUSE CLIP, 1P, 30A, TH | Farnell |
Clip, Cylindrical Fuse | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.125" |
I.D. Supplied - Metric | 3.175mm |
Shrink Tubing / Boot Colour | White |
Length - Imperial | 25ft |
Length - Metric | 7.62m |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 3566?
Additional datasheets, footprints and schematics for 3566 are listed on our Part Details page. You can also find images and similar parts to 3566 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3566 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3566 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3566 fall under?
The 3566 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 3566 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3566 you can contact the distributor directly for product support, shipping queries etc.
Is the 3566 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3566 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Sager, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 3566.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3566 often in real-time on the comparison pages.
What if I can't find stock of 3566?
You can fill out our help required form which you can use to request a quote for 3566 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.