Status: | Unknown |
---|---|
Series: | 3000 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Connector Type | Micro D |
Contact Termination Type | IDC / IDT |
Product Range | 3000 Series |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Termination | IDC / IDT |
No. of Rows | 2Rows |
Pitch Spacing | 1.27mm |
D Ribbon I/O Connector, Receptacle, 50 Position, Idc/Idt | Newark Electronics |
Where can I find additional details, specifications and documents for a 3565-1000...?
Additional datasheets, footprints and schematics for 3565-1000... are listed on our Part Details page. You can also find images and similar parts to 3565-1000... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3565-1000... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3565-1000... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3565-1000... fall under?
The 3565-1000... is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3565-1000... when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3565-1000... you can contact the distributor directly for product support, shipping queries etc.
Is the 3565-1000... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3565-1000... have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3565-1000....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3565-1000... often in real-time on the comparison pages.
What if I can't find stock of 3565-1000...?
You can fill out our help required form which you can use to request a quote for 3565-1000... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.