Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeving / Tubing Type | Zipper |
---|---|
Sleeving Material | Nylon (Polyamide) |
Sleeving Colour | Black |
Internal Diameter | - |
Length - Metric | 3.05m |
Length - Imperial | 10ft |
Product Range | - |
Length | 10ft |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Inter Series Connector A | Banana |
---|---|
Convert From Positions | 1Positions |
Convert From Gender | Jack |
Inter Series Connector B | Socket Tip |
Convert To Positions | 1Positions |
Convert To Gender | Receptacle |
RoHS Compliant | Yes |
Adapter Test Socket 2500 V (RMS) (Max.) Black degC (Max.) | Pomona Electronics 3564-0 | RS Americas |
ADAPTER, BANANA JACK-SOCKET, 12AWG | element14 |
Banana Jack To 12Awg Socket, 24A, Black | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch, Rocker | Carlton-Bates |
Where can I find additional details, specifications and documents for a 35640?
Additional datasheets, footprints and schematics for 35640 are listed on our Part Details page. You can also find images and similar parts to 35640 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35640 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35640 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35640 fall under?
The 35640 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 35640 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35640 you can contact the distributor directly for product support, shipping queries etc.
Is the 35640 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35640 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Carlton-Bates have stock available or on a lead time for 35640.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35640 often in real-time on the comparison pages.
What if I can't find stock of 35640?
You can fill out our help required form which you can use to request a quote for 35640 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.