Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
1,200
in stock
|
Buy Now | |
Electro Enterprises
from US$0.42
|
136
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
48
in stock
|
Buy Now | |
element14
from US$1.34
|
48
in stock
|
Buy Now | |
Farnell
from US$1.36
|
48
in stock
|
Buy Now | |
RS Americas
from US$1.25
|
-
|
Buy Now | |
Carlton-Bates
from US$2.06
|
-
|
Buy Now | |
Distrelec
from US$1.13
|
-
|
Buy Now | |
Relay Specialties
from US$1.17
|
-
|
Buy Now | |
Sager
from US$1.42
|
-
|
Buy Now |
Accessory Type | Trim Potentiometer |
---|---|
For Use With | Breadboards and Prototyping Boards |
Product Range | - |
Trim Potentiometer, Prototyping Board | Newark Electronics |
TRIM POTENTIOMETER, PROTOTYPING BOARD | element14 |
Breadboard trim potentiometer - 10K | Adafruit Industries 356 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | G-3 1/2 |
MSCP | 3.5 |
Average Bulb Life | 500h |
Current Rating | 170mA |
Lead Style | Bayonet, BA9s |
Length | 23.88mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | G-3 1/2 |
MSCP | 3.5 |
Average Bulb Life | 500h |
CML G-3 1/2 MINIATURE BAYONET | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Customer Item | Carlton-Bates |
Standoffs & Spacers HINGED 8-32 1.0 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 356?
Additional datasheets, footprints and schematics for 356 are listed on our Part Details page. You can also find images and similar parts to 356 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 356 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 356 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 356 fall under?
The 356 is listed under Education Maker & Hobbyist Electronics > Educational & Maker Boards > Educational & Maker Board Accessories.
Can I view similar or alternative parts?
You can view similar parts to 356 when available in the Educational & Maker Board Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 356 you can contact the distributor directly for product support, shipping queries etc.
Is the 356 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 356 have stock available?
Authorised distributors including RS, Electro Enterprises, Newark Electronics, element14 and Farnell have stock available or on a lead time for 356.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 356 often in real-time on the comparison pages.
What if I can't find stock of 356?
You can fill out our help required form which you can use to request a quote for 356 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.