Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.38
|
1,200
in stock
|
Buy Now | |
Sager
from US$0.93
|
6,050
in stock
|
Buy Now | |
Heilind Electronics
from US$1.46
|
4,590
in stock
|
Buy Now | |
Future Electronics
from US$1.32
|
4,479
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.46
|
1,530
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
1,200
in stock
|
Buy Now | |
element14
from US$0.99
|
1,200
in stock
|
Buy Now | |
Rutronik
from US$1.56
|
-
|
Buy Now | |
RS Americas
from US$4.52
|
-
|
Buy Now | |
Carlton-Bates
from US$1.25
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Fuse Holder Type | Automotive Blade Fuse Holder |
---|---|
Fuse Current | 40A |
Fuse Size Held | 0.312" x 0.032" 7.9mm x 0.8mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | - |
Fuse Holder FUSE SOCKET | Sager |
FUSE HOLDER | Heilind Electronics |
MAXI Automotive 0 to 60 A Blade Fuseholder | Future Electronics |
Fuse Holder, Auto Blade, Maxi, Th | Newark Electronics |
FUSE HOLDER, AUTO BLADE, MAXI, TH | element14 |
AUTOM. FUSE CLIP MAXI BLADE | Rutronik |
Automotive Fuse Holder, 500V, 50A | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Block Cartridge Holder | Avnet America |
Where can I find additional details, specifications and documents for a 3555-2?
Additional datasheets, footprints and schematics for 3555-2 are listed on our Part Details page. You can also find images and similar parts to 3555-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3555-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3555-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3555-2 fall under?
The 3555-2 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 3555-2 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3555-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3555-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3555-2 have stock available?
Authorised distributors including Sager, Heilind Electronics, Future Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 3555-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3555-2 often in real-time on the comparison pages.
What if I can't find stock of 3555-2?
You can fill out our help required form which you can use to request a quote for 3555-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.