Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1192668-1,
355365-000 |
Material | Aluminum Alloy |
---|---|
Adapter Plating Material | Electroless Nickel (AMS-C-26074) |
Comment | For Specific shell size information, refer to Harnware™ or Catalog. |
Connector & Contact Terminates To | Wire & Cable |
Adapter Angle | Straight |
Sealable | No |
Connector System | Cable-to-Cable |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
225M510-19C |Raychem Te Connectivity 355365-000 | Newark Electronics |
Connector Accessories Heat Shrink Boot Backshell 10 Size Aluminum Alloy | Avnet America |
Where can I find additional details, specifications and documents for a 355365-000?
Additional datasheets, footprints and schematics for 355365-000 are listed on our Part Details page. You can also find images and similar parts to 355365-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 355365-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 355365-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 355365-000 fall under?
The 355365-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 355365-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 355365-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 355365-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 355365-000 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 355365-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 355365-000 often in real-time on the comparison pages.
What if I can't find stock of 355365-000?
You can fill out our help required form which you can use to request a quote for 355365-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.