Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
4,207
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
4,207
in stock
|
Buy Now | |
element14
from US$0.40
|
4,207
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.62
|
1,174
in stock
|
Buy Now | |
Distrelec
from US$35.06
|
1
in stock
|
Buy Now | |
Rutronik
from US$0.60
|
-
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$6.50
|
-
|
Buy Now | |
Carlton-Bates
from US$0.74
|
-
|
Buy Now | |
Sager
from US$0.39
|
-
|
Buy Now |
Fuse Holder Type | PCB Fuse Holder |
---|---|
Fuse Current | 5A |
Fuse Size Held | 0.158" x 0.335" 4mm x 8.5mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Fuse Holder, 4 X 8.5Mm, Pcb Mount | Newark Electronics |
FUSE HOLDER, 4 X 8.5MM, PCB MOUNT | element14 |
Fuse holder | Transfer Multisort Elektronik |
SUBMINIATURE FUSE HOLDER | Rutronik |
3552 - 5 A 250 VAC PCB Mount Subminiature Fuse Holder Through Hole | Future Electronics |
Holder | Carlton-Bates |
Fuse Holder FUSE HOLDER PCB 2PIN | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIY HDMI Cable Parts - Straight Mini HDMI Plug Adapter | Adafruit Industries 3552 | RS Americas |
Where can I find additional details, specifications and documents for a 3552?
Additional datasheets, footprints and schematics for 3552 are listed on our Part Details page. You can also find images and similar parts to 3552 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3552 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3552 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3552 fall under?
The 3552 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 3552 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3552 you can contact the distributor directly for product support, shipping queries etc.
Is the 3552 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3552 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 3552.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3552 often in real-time on the comparison pages.
What if I can't find stock of 3552?
You can fill out our help required form which you can use to request a quote for 3552 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.