Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Torx |
---|---|
Hex Bit Size | T15 |
Length | 75mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Overall Length | 75mm |
Torx Bit, T15, 75Mm | Newark Electronics |
Interchangeable blade | Transfer Multisort Elektronik |
TORX BIT, T15, 75MM | element14 |
Where can I find additional details, specifications and documents for a 35508?
Additional datasheets, footprints and schematics for 35508 are listed on our Part Details page. You can also find images and similar parts to 35508 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35508 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35508 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35508 fall under?
The 35508 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 35508 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35508 you can contact the distributor directly for product support, shipping queries etc.
Is the 35508 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35508 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Farnell and RS Americas have stock available or on a lead time for 35508.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35508 often in real-time on the comparison pages.
What if I can't find stock of 35508?
You can fill out our help required form which you can use to request a quote for 35508 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.