Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
320
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
38,057
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
37,800
in stock
|
Buy Now | |
element14
from US$0.10
|
25,529
in stock
|
Buy Now | |
Farnell
from US$0.10
|
25,529
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
16,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
5,099
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
1,020
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
661
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
93
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | Wire to Board |
---|---|
Series | Sherlock |
Gender | Receptacle |
No. of Contacts | 5 |
No. of Rows | 1 |
Pitch Spacing | 2mm |
Body Material | Polyester |
Mounting Type | Housing |
Wire-Board Conn, Receptacle, 5Pos, 2Mm | Newark Electronics |
2.00 MM SHERLOCK W-TO-B 5CIRCU | TTI Europe |
CONNECTOR, RCPT, 5POS, 1ROW, 2MM | element14 |
5CKT NEW 2.0 W/B CONN HOUSING | Heilind Electronics |
Molex Housing, Receptacle, Poles - 5, Rows - 1 | Distrelec |
2.00mm pitch Sherlock Housing 5 way | RS |
Plug | Transfer Multisort Elektronik |
05P WIRE-TO-BOARD HOUSING 2,00 | Rutronik |
Conn Housing F 5 POS 2mm Crimp ST Bag | Avnet America |
Conn Rect Header 2.00 mm Pitch 5 W-2-B Sherlock | Molex Incorporated 35507-0500 | RS Americas |
2.00mm Pitch Sherlockâ„¢ Wire-to-Board Housing, Natural, 5 Circuits | Power and Signal Group |
Where can I find additional details, specifications and documents for a 35507-0500?
Additional datasheets, footprints and schematics for 35507-0500 are listed on our Part Details page. You can also find images and similar parts to 35507-0500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35507-0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35507-0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35507-0500 fall under?
The 35507-0500 is listed under Cable Leads & Connectors > Connectors > Miscellaneous Connectors.
Can I view similar or alternative parts?
You can view similar parts to 35507-0500 when available in the Miscellaneous Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35507-0500 you can contact the distributor directly for product support, shipping queries etc.
Is the 35507-0500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35507-0500 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, element14, Farnell and Chip One Stop have stock available or on a lead time for 35507-0500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35507-0500 often in real-time on the comparison pages.
What if I can't find stock of 35507-0500?
You can fill out our help required form which you can use to request a quote for 35507-0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.