Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0354940-1,
153600-000 |
Prices starting from US$94.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$137.54
|
40
in stock
|
Buy Now | |
RS Americas
from US$124.80
|
388
in stock
|
Buy Now | |
element14
from US$142.24
|
66
in stock
|
Buy Now | |
Farnell
from US$116.50
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$118.94
|
51
in stock
|
Buy Now | |
TE Store
from US$143.25
|
45
in stock
|
Buy Now | |
Heilind Electronics
from US$155.25
|
33
in stock
|
Buy Now | |
Powell Electronics
from US$165.75
|
25
in stock
|
Buy Now | |
Boersig
from US$167.32
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$126.00
|
13
in stock
|
Buy Now | |
Sager
from US$129.38
|
10
in stock
|
Buy Now | |
Future Electronics
from US$94.48
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$155.25
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$144.81
|
7
in stock
|
Buy Now | |
Conrad
from US$198.44
|
7
in stock
|
Buy Now | |
TTI Europe
from US$127.55
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$188.48
|
1
in stock
|
Buy Now | |
Distrelec
from US$148.89
|
1
in stock
|
Buy Now | |
Avnet America
from US$127.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Certification | Cannot be Certified |
Die Sets Type | Removable/Interchangeable |
Power Type | Manual |
Tool Type | PRO-CRIMPER Hand Tool |
Tool Grade | Commercial Crimp Tooling |
Tool Crimper, 16-28AWG, For Rectangular Contacts, Top Entry, MTA-100 Series | TE Connectivity 354940-1 | RS Americas |
CRIMP TOOL FRAME, PRO-CRIMPER III,NO DIE | element14 |
Crimp Tool Frame, Interchangeable Die Assemblies Sold Separately | Newark Electronics |
PRO-CRIMPER III FRAME W/O DIES Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable TE Certification: Cannot be Certified Power Technology Type: Manual Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable Cannot be Certified | Hand Crimping Tool | Part Number: 354940-1 | Internal Number: 354940-1 | Alias Number: 153600-000 | PRO-CRIMPER III FRAME W/O DIES Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable TE Certification: Cannot be Certified Power Technology Type: Manual Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable Cannot be Certified | Hand Crimping Tool | Part# 354940-1 | TE Store |
PRO-CRIMPER III Hand Crimping Tool | RS |
PRO-CRIMPER III FRAME W/O DIES | Heilind Electronics |
Crimpers / Crimping Tools PROCRIMPER W/O DIES | Sager |
Pro-Crimper III Hand Crimping Tool - Frame Only | Future Electronics |
Tool: for crimping | Transfer Multisort Elektronik |
Hand pliers for different matrices, for example, for colored preinsulated cable lugs and connector (PIDG and PASTI-GRIP) and modular plugs. Caution: Hand tool is suitable for AWG-Wires.This text is machine translated. | Conrad |
TE Connectivity 354940-1 Tool SDE PRO CRIMPER III Hand Pliers | Rapid Electronics |
TE Connectivity Crimp tool, "Pro Crimper III" | Distrelec |
Hand Tool for AMP Modular Plug Connector | Avnet America |
INTERCONNECT TOOL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP Modular Plug Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 354940-1?
Additional datasheets, footprints and schematics for 354940-1 are listed on our Part Details page. You can also find images and similar parts to 354940-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 354940-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 354940-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 354940-1 fall under?
The 354940-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 354940-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 354940-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 354940-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 354940-1 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and TE Store have stock available or on a lead time for 354940-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 354940-1 often in real-time on the comparison pages.
What if I can't find stock of 354940-1?
You can fill out our help required form which you can use to request a quote for 354940-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.