Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 1.372g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Barrel Inside Diameter | .134in, 3.4mm |
Overall Length | 19.61mm, .772in |
Stud Diameter | .145in, 3.68mm |
Wire Size | 12 – 10AWG, 2.62 – 6.64mm², 5180 – 13100CMA |
Tongue Thickness | .04in, .99mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | M3.5, #6 |
Support Style | Non - Insulation Support |
Shape Description | SPADE-023 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Dispenser Type | Bottle |
---|---|
Volume | 180ml |
Accessory Type | Orange Dissipative Bottle |
For Use With | Isopropanal Chemicals |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 35493?
Additional datasheets, footprints and schematics for 35493 are listed on our Part Details page. You can also find images and similar parts to 35493 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35493 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35493 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35493 fall under?
The 35493 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35493 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35493 you can contact the distributor directly for product support, shipping queries etc.
Is the 35493 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35493 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 35493.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35493 often in real-time on the comparison pages.
What if I can't find stock of 35493?
You can fill out our help required form which you can use to request a quote for 35493 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.