3548-0 Adaptors by Pomona Electronics

ADAPTOR MINI BANANA JACK-PIN TIP BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.45

Distributor Stock
Logo for Farnell
Farnell
from US$10.40
2
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$8.88
131
in stock
Buy Now
Logo for Conrad
Conrad
from US$32.07
32
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$23.14
13
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$33.82
12
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$6.45
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.13
2
in stock
Buy Now
Logo for element14
element14
from US$13.94
2
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Inter Series Connector A Mini Banana
Convert From Positions 1Ways
Convert From Gender Jack
Inter Series Connector B Pin Tip
Convert To Positions 1Ways
Convert To Gender Plug
Product Range -
SVHC No SVHC (15-Jun-2015)
Connector Type Adaptor

Alternative Descriptions

PLUG PIN TIP W/SHIELD DIY BLACK | Pomona Electronics 3548-0 | RS Americas
Connector Adaptor, Mini Banana, 1, Jack, Pin Tip, 1, Plug Rohs Compliant: Yes |Pomona 3548-0 | Newark Electronics
ADAPTOR, MINI BANANA JACK-PIN TIP, BLACK | element14


35-480 Tools & Production Supplies by GC Electronics

Switch Push Button On Off Spst Square Red 10A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Switch, Lighted Pushbutton | Carlton-Bates

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3548-0?

Additional datasheets, footprints and schematics for 3548-0 are listed on our Part Details page. You can also find images and similar parts to 3548-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3548-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3548-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3548-0 fall under?

The 3548-0 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.

Can I view similar or alternative parts?

You can view similar parts to 3548-0 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3548-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 3548-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3548-0 have stock available?

Authorised distributors including Rapid Electronics, Conrad, Distrelec, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 3548-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3548-0 often in real-time on the comparison pages.

What if I can't find stock of 3548-0?

You can fill out our help required form which you can use to request a quote for 3548-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay