35470 Assortments & Kits by Draper Tools

TOOL KIT MECHANICS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.72

Distributor Stock
Logo for Farnell
Farnell
from US$407.89
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$8.72
10
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$898.15
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Kit Contents Mechanics Assorted Tools
Product Range -
External Depth 200mm
External Width 530mm
Height 205mm

Alternative Descriptions

TOOL KIT, MECHANICS | Farnell


35470 Soldering Stations & Accessories by Desco Industries

FUME EXTRACTOR, 120VAC, US PLUG

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage VAC 120V
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 35470?

Additional datasheets, footprints and schematics for 35470 are listed on our Part Details page. You can also find images and similar parts to 35470 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 35470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35470 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 35470 fall under?

The 35470 is listed under Tools & Production Supplies > Assortments & Kits > Kits.

Can I view similar or alternative parts?

You can view similar parts to 35470 when available in the Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 35470 you can contact the distributor directly for product support, shipping queries etc.

Is the 35470 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 35470 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 35470.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 35470 often in real-time on the comparison pages.

What if I can't find stock of 35470?

You can fill out our help required form which you can use to request a quote for 35470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay