Status: | Unknown |
---|---|
Series: | Model 3542 Series |
RoHS: | Unknown |
Connector Type | Tip Jack |
---|---|
For Use With | 2mm Standard Tip Plug |
Breakdown Voltage | 1.5kV |
Current Rating | 5A |
Wire Size AWG Max | - |
Insulator Colour | Yellow |
Product Range | Model 3542 Series |
SVHC | No SVHC (15-Jun-2015) |
PIN TIP JACK GOLD PL 10/PKG (YELLOW) | Pomona Electronics 3542-4 | RS Americas |
Pin Tip Jack, 1500V, 5A, Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a 3542-4?
Additional datasheets, footprints and schematics for 3542-4 are listed on our Part Details page. You can also find images and similar parts to 3542-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3542-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3542-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3542-4 fall under?
The 3542-4 is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to 3542-4 when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3542-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3542-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3542-4 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 3542-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3542-4 often in real-time on the comparison pages.
What if I can't find stock of 3542-4?
You can fill out our help required form which you can use to request a quote for 3542-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.