Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 3A |
Switch Terminals | Solder |
Product Range | - |
Switch, Standard Pushbutton | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Model 3542 Series |
RoHS: | Unknown |
Connector Type | Tip Jack |
---|---|
For Use With | 2mm Standard Tip Plug |
Breakdown Voltage | 1.5kV |
Current Rating | 5A |
Wire Size AWG Max | - |
Insulator Colour | Black |
Product Range | Model 3542 Series |
SVHC | No SVHC (15-Jun-2015) |
PIN TIP JACK GOLD PL BULK PACK (BLACK) | Pomona Electronics 3542-0# | RS Americas |
Insulated Pin Tip Jack, 1500V, 5A, Black | Newark Electronics |
89F357 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Adhesive Type | Rubber Adhesive |
---|---|
Tape Type | Lead |
Conductivity | Conductive |
Total Tape Thickness | 6.8 mil (0.17 mm) |
Roll Length - Imperial | 5yard |
Roll Length - Metric | 4.57m |
Tape Colour | Silver |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 35-420?
Additional datasheets, footprints and schematics for 35-420 are listed on our Part Details page. You can also find images and similar parts to 35-420 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35-420 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35-420 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35-420 fall under?
The 35-420 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 35-420 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35-420 you can contact the distributor directly for product support, shipping queries etc.
Is the 35-420 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35-420 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 35-420.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35-420 often in real-time on the comparison pages.
What if I can't find stock of 35-420?
You can fill out our help required form which you can use to request a quote for 35-420 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.