Status: | Unknown |
---|---|
Series: | 3541H Series |
RoHS: | Unknown |
Prices starting from US$39.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.70
|
No stock
|
Buy Now | |
Newark Electronics
from US$48.67
|
336
in stock
|
Buy Now | |
element14
from US$49.14
|
336
in stock
|
Buy Now | |
RS Americas
from US$64.05
|
165
in stock
|
Buy Now | |
Farnell
from US$45.92
|
64
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$59.28
|
5
in stock
|
Buy Now | |
Avnet America
from US$39.95
|
-
|
Buy Now | |
Distrelec
from US$50.85
|
-
|
Buy Now | |
TTI Europe
from US$41.70
|
-
|
Buy Now |
Track Resistance | 10kohm |
---|---|
No. of Turns | 10Turns |
Track Taper | Linear |
Power Rating | 2W |
Resistance Tolerance | ± 10% |
Product Range | 3541H Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.34mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 20.62mm |
SVHC | Lead (15-Jan-2019) |
Operating Temperature Max | 125°C |
Operating Temperature Min | 1°C |
Operating Temperature Range | +1°C to +125°C |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 100ppm/°C |
Wirewound Potentiometer, 10Kohm, 10%, 2W | Newark Electronics |
POTENTIOMETER, WIREWOUND, 2W, 10K | element14 |
Potentiometer Wirewound 10 kOhms 10 Turns Pwr 2W Shaft Dia 0.2497 In 3541 Series | Bourns 3541H-1-103L | RS Americas |
Potentiometer: shaft | Transfer Multisort Elektronik |
POTENTIOMETER, HYBRITON, 2 WATT, 5%, 10K | RS |
Rotary Potentiometer, Hybritron, 10 kOhm, 10Turn, Linear, 2 W, ± 10% | Avnet America |
Bourns Rotary Potentiometer 10kOhm 2W ± | Distrelec |
10K OHM 10% 7/8 10-TURN | TTI Europe |
Where can I find additional details, specifications and documents for a 3541H-1-103L?
Additional datasheets, footprints and schematics for 3541H-1-103L are listed on our Part Details page. You can also find images and similar parts to 3541H-1-103L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3541H-1-103L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3541H-1-103L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3541H-1-103L fall under?
The 3541H-1-103L is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3541H-1-103L when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3541H-1-103L you can contact the distributor directly for product support, shipping queries etc.
Is the 3541H-1-103L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3541H-1-103L have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 3541H-1-103L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3541H-1-103L often in real-time on the comparison pages.
What if I can't find stock of 3541H-1-103L?
You can fill out our help required form which you can use to request a quote for 3541H-1-103L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.