Status: | Unknown |
---|---|
Series: | 3540S Series |
RoHS: | Unknown |
Prices starting from US$18.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.50
|
85
in stock
|
Buy Now | |
element14
from US$24.02
|
1,283
in stock
|
Buy Now | |
Farnell
from US$25.08
|
979
in stock
|
Buy Now | |
Newark Electronics
from US$24.77
|
304
in stock
|
Buy Now | |
RS Americas
from US$33.13
|
157
in stock
|
Buy Now | |
Distrelec
from US$23.32
|
150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.14
|
58
in stock
|
Buy Now | |
Avnet America
from US$18.64
|
-
|
Buy Now | |
TTI Europe
from US$19.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 5kohm |
---|---|
No. of Turns | 10Turns |
Track Taper | Linear |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Product Range | 3540S Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 20.62mm |
SVHC | Lead (15-Jan-2019) |
Body Diameter | 22.2mm |
External Length / Height | 19mm |
Full Power Rating Temperature | 40°C |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 1000V |
Resistance | 5kohm |
Resistor Element Material | Wirewound |
Resolution % | 0.021% |
Rotational Life Cycles | 1000000 |
Temperature Coefficient | ± 50ppm/°C |
Terminal Resistance | 5ohm |
Termination Type | Solder |
Thread Size | 3/8"32UNEF |
Voltage Rating VAC | 447V |
Track Resistance:5kohm | element14 |
ROTARY POT, 5KOHM, 2W, PANEL MOUNT | Farnell |
Rotary Pot, 5Kohm, 2W, Panel Mount | Newark Electronics |
Potentiometer Wirewound 5 kOhms 10 Turns Pwr 2W Shaft Dia 0.2497 In 3540 Series | Bourns 3540S-1-502L | RS Americas |
Bourns Rotary Potentiometer 5kOhm 2W ± | Distrelec |
3540S 10 turn wirewound pot, 5K 2W | RS |
Potentiometer: shaft | Transfer Multisort Elektronik |
Rotary Potentiometer, Wirewound, 5 kOhm, 10Turn, Linear, 2 W, ± 5% | Avnet America |
5K OHM 5% 7/8 10-TURN | TTI Europe |
Rotary Potentiometer, Wirewound, 5 kOhm, 10Turn, Linear, 2 W, � 5% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3540S-1-502L?
Additional datasheets, footprints and schematics for 3540S-1-502L are listed on our Part Details page. You can also find images and similar parts to 3540S-1-502L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3540S-1-502L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3540S-1-502L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3540S-1-502L fall under?
The 3540S-1-502L is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3540S-1-502L when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3540S-1-502L you can contact the distributor directly for product support, shipping queries etc.
Is the 3540S-1-502L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3540S-1-502L have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for 3540S-1-502L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3540S-1-502L often in real-time on the comparison pages.
What if I can't find stock of 3540S-1-502L?
You can fill out our help required form which you can use to request a quote for 3540S-1-502L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.