Status: | Unknown |
---|---|
Series: | 3540S Series |
RoHS: | Unknown |
Prices starting from US$18.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.08
|
239
in stock
|
Buy Now | |
element14
from US$24.50
|
632
in stock
|
Buy Now | |
Newark Electronics
from US$24.76
|
365
in stock
|
Buy Now | |
RS Americas
from US$25.97
|
297
in stock
|
Buy Now | |
Farnell
from US$23.35
|
122
in stock
|
Buy Now | |
TTI Europe
from US$19.06
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.49
|
75
in stock
|
Buy Now | |
Avnet America
from US$18.64
|
2
in stock
|
Buy Now | |
Distrelec
from US$23.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 10kohm |
---|---|
No. of Turns | 10Turns |
Track Taper | Linear |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Product Range | 3540S Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 20.62mm |
SVHC | Lead (15-Jan-2019) |
Body Diameter | 22.2mm |
External Length / Height | 19mm |
Full Power Rating Temperature | 40°C |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 1000V |
Resistance | 10kohm |
Resistor Element Material | Wirewound |
Resolution % | 0.019% |
Rotational Life Cycles | 1000000 |
Temperature Coefficient | ± 50ppm/°C |
Terminal Resistance | 10ohm |
Termination Type | Solder |
Thread Size | 3/8" 32 UNEF |
Voltage Rating VAC | 447V |
POTENTIOMETER, 10K | element14 |
Wirewound Potentiometer, 10Kohm, 5%, 2W | Newark Electronics |
Potentiometer Wirewound 10 kOhms 10 Turns Pwr 2W Shaft Dia 0.2497 In 3540 Series | Bourns 3540S-1-103L | RS Americas |
3540-S1 10 turn,Wirewound Pot10K,2W | RS |
10K OHM 5% 7/8 10-TURN | TTI Europe |
Potentiometer: shaft | Transfer Multisort Elektronik |
Rotary Potentiometer, Wirewound, 10 kOhm, 10Turn, Linear, 2 W, ± 5% | Avnet America |
Bourns Rotary Potentiometer 10kOhm 2W ± | Distrelec |
Rotary Potentiometer, Wirewound, 10 kOhm, 10Turn, Linear, 2 W, � 5% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3540S-1-103L?
Additional datasheets, footprints and schematics for 3540S-1-103L are listed on our Part Details page. You can also find images and similar parts to 3540S-1-103L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3540S-1-103L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3540S-1-103L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3540S-1-103L fall under?
The 3540S-1-103L is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3540S-1-103L when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3540S-1-103L you can contact the distributor directly for product support, shipping queries etc.
Is the 3540S-1-103L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3540S-1-103L have stock available?
Authorised distributors including element14, Newark Electronics, RS Americas, RS and Farnell have stock available or on a lead time for 3540S-1-103L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3540S-1-103L often in real-time on the comparison pages.
What if I can't find stock of 3540S-1-103L?
You can fill out our help required form which you can use to request a quote for 3540S-1-103L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.