Status: | Unknown |
---|---|
Series: | SoftFinish Series |
RoHS: | Unknown |
Prices starting from US$7.61
Phillips Tip Size | #2 |
---|---|
Blade Length | 100mm |
Overall Length | 218mm |
Product Range | SoftFinish Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | NA |
Permanently lasered onto the blade, high contrast mm scale for determination of depth, inside, outside and setting measurements ranging from 20 to 90 mm · High quality chrome-vanadium molybdenum steel, through-hardened, matt chrome-plated · Wiha ChromTop® blade tip guarantees highest degree of consistency. · Ergonomic Wiha SoftFinish® multi-component grip with anti-rolloff protection. | Conrad |
Screwdriver | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 35398?
Additional datasheets, footprints and schematics for 35398 are listed on our Part Details page. You can also find images and similar parts to 35398 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35398 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35398 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35398 fall under?
The 35398 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Phillips Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 35398 when available in the Phillips Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35398 you can contact the distributor directly for product support, shipping queries etc.
Is the 35398 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35398 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 35398.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35398 often in real-time on the comparison pages.
What if I can't find stock of 35398?
You can fill out our help required form which you can use to request a quote for 35398 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.