Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.05
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Shape & Form | Rectangular |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 7.87µin, .2µm |
Contact Current Rating (Max) | 2A |
Accepts Wire Insulation Diameter Range | .85 – 1.05mm, .0334 – .041in |
Wire Size | .08 – .2mm², 28 – 24AWG |
Insulation Resistance | 500MΩ |
Operating Voltage | 50VDC, 50VAC |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189-133 |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Quantity | 15000 |
Packaging Method | Strip |
実装方法 | Strip |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Panel |
Product Type | Contact |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 353907-4?
Additional datasheets, footprints and schematics for 353907-4 are listed on our Part Details page. You can also find images and similar parts to 353907-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353907-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353907-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353907-4 fall under?
The 353907-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 353907-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353907-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 353907-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353907-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 353907-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353907-4 often in real-time on the comparison pages.
What if I can't find stock of 353907-4?
You can fill out our help required form which you can use to request a quote for 353907-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.