Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.32
|
4,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
4,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
4,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
4,300
in stock
|
Buy Now | |
Farnell
from US$0.45
|
3,600
in stock
|
Buy Now | |
TE Store
from US$0.32
|
180
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Positions | 6 |
Length | 40.7mm |
Height | 4.9mm |
Centerline (Pitch) | 6.5mm, .255in |
Housing Material | Glass-Filled Nylon 66 |
UL Flammability Rating | UL 94V-0 |
For Use With | Plug: 917354 |
Comment | Quantity required based on connector being used. |
Packaging Method | Bag/Box |
Packaging Quantity | 100 |
Accessory Type | Double Lock Plate |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Accessory |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Power To The Board Power D/Lk D.l.p 6P |Amp Te Connectivity 353891-1 | Newark Electronics |
Power to the Board POWER D/LK D.L.P 6P | Rapid Electronics |
TE Connectivity POWER D/LOCK D.L.P 6P Connector Accessor | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
POWER D/LOCK D.L.P 6P Connector Hardware Accessory Type: Double Lock Plate Primary Product Color: Natural Primary Product Material: Glass-Filled Nylon 66 Number of Positions: 6 Operating Temperature (Max): 221 °F Double Lock Plate Natural Glass-Filled Nylon 66 | Connector Hardware | Part Number: 353891-1 | Internal Number: 353891-1 | TE Connectivity | TE Store |
Connector Accessories Double Lock Plate 6 POS Nylon 66 Natural | Avnet America |
Where can I find additional details, specifications and documents for a 353891-1?
Additional datasheets, footprints and schematics for 353891-1 are listed on our Part Details page. You can also find images and similar parts to 353891-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353891-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353891-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353891-1 fall under?
The 353891-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 353891-1 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353891-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 353891-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353891-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 353891-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353891-1 often in real-time on the comparison pages.
What if I can't find stock of 353891-1?
You can fill out our help required form which you can use to request a quote for 353891-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.