Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | (On)-Off |
---|---|
Contact Configuration | DPST |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | Black |
Contact Current AC Max | 15A |
Contact Voltage VAC | 125V |
Stripped Thread Repair Kit | Newark Electronics |
Switch, Rocker | Carlton-Bates |
Where can I find additional details, specifications and documents for a 35-3660?
Additional datasheets, footprints and schematics for 35-3660 are listed on our Part Details page. You can also find images and similar parts to 35-3660 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35-3660 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35-3660 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35-3660 fall under?
The 35-3660 is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 35-3660 when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35-3660 you can contact the distributor directly for product support, shipping queries etc.
Is the 35-3660 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35-3660 have stock available?
Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for 35-3660.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35-3660 often in real-time on the comparison pages.
What if I can't find stock of 35-3660?
You can fill out our help required form which you can use to request a quote for 35-3660 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.