Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.42
|
44
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$6.99
|
44
in stock
|
Buy Now | |
element14
from US$9.54
|
44
in stock
|
Buy Now | |
Distrelec
from US$28.19
|
7
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Carlton-Bates
from US$8.70
|
-
|
Buy Now | |
Sager
from US$0.16
|
-
|
Buy Now |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
RoHS Compliant | Yes |
Rf/Coaxial Adapter, Bnc Plug-Bnc Plug | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit 0.96" Color TFT Display Breakout 160x80 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.25" |
I.D. Supplied - Metric | 6.35mm |
Shrink Tubing / Boot Colour | Transparent |
Length - Imperial | 100ft |
Length - Metric | 30.5m |
Colour | Clear |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Fuse Clip, Solder Lug, SMT/Rivet, Fuse Size 1AG, 3AG, 15Amp, Brass/Nickel | Keystone Electronics 3533 | RS Americas |
3533 - 15 A Brass Nickel Plate Flat Solder Lug Fuse Clip | Future Electronics |
Fuse Clips PC 3AG CLIP .020 BRASS | Sager |
Where can I find additional details, specifications and documents for a 3533?
Additional datasheets, footprints and schematics for 3533 are listed on our Part Details page. You can also find images and similar parts to 3533 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3533 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3533 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3533 fall under?
The 3533 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Adapters.
Can I view similar or alternative parts?
You can view similar parts to 3533 when available in the RF Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3533 you can contact the distributor directly for product support, shipping queries etc.
Is the 3533 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3533 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 3533.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3533 often in real-time on the comparison pages.
What if I can't find stock of 3533?
You can fill out our help required form which you can use to request a quote for 3533 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.