Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Housing Color | Natural |
---|---|
Mating Alignment | Without |
Mating Retention | With |
Number of Positions | 3 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | 7.6mm, .299in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Mating Alignment Type | None |
Packaging Method | Bag/Carton |
Packaging Quantity | 2000 |
Housing Type | TPA |
Sealable | No |
Product Type | Accessory |
Insulated | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
110 HSG. PL EX REC. 7.6mm 3P NAT Terminal Type: Receptacle Number of Positions: 3 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Primary Product Color: Natural Receptacle 3 Straight UL 94V-0 | Crimp Terminal Housing | Part Number: 353256-1 | Internal Number: 353256-1 | Natural | TE Connectivity | TE Store |
110 Hsg. Pl Ex Rec. 7.6Mm 3P Nat |Amp Te Connectivity 353256-1 | Newark Electronics |
Connector Accessories Double Lock Plate Nylon 6/6 Natural | Avnet America |
Where can I find additional details, specifications and documents for a 353256-1?
Additional datasheets, footprints and schematics for 353256-1 are listed on our Part Details page. You can also find images and similar parts to 353256-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353256-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353256-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353256-1 fall under?
The 353256-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 353256-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353256-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 353256-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353256-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 353256-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353256-1 often in real-time on the comparison pages.
What if I can't find stock of 353256-1?
You can fill out our help required form which you can use to request a quote for 353256-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.