Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.08
|
38,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
38,550
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
38,550
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
38,550
in stock
|
Buy Now | |
Farnell
from US$0.13
|
31,000
in stock
|
Buy Now | |
TE Store
from US$0.13
|
182
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Retention | With |
Mating Alignment | Without |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | .299in, 7.6mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Mating Alignment Type | None |
Packaging Quantity | 3000 |
Packaging Method | Bag/Carton |
Sealable | No |
Product Type | Accessory |
Terminates To | Wire & Cable |
Housing Type | TPA |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals 110 Positive Dbl L/Plate 2P |Amp Te Connectivity 353254-1 | Newark Electronics |
Terminals 110 POSITIVE DBL L/PLATE 2P | Rapid Electronics |
TE Connectivity POSITIVE LOCK EX 110 (2.8 MM) Terminals | Distrelec |
LOCK PLATE, CONNECTOR | Farnell |
POSITIVE LOCK EX 110 (2.8 MM) Terminal Type: Receptacle Number of Positions: 2 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Primary Product Color: Natural Receptacle 2 Straight UL 94V-0 | Crimp Terminal Housing | Part Number: 353254-1 | Internal Number: 353254-1 | Natural | TE Connectivity | TE Store |
Connector Accessories Double Lock Plate 2 POS Natural | Avnet America |
Status: | Unknown |
---|---|
Series: | Positive Lock 110 Series |
RoHS: | Unknown |
Accessory Type | Lock Plate |
---|---|
For Use With | AMP Positive Lock 110 Series Housing Connectors |
Product Range | Positive Lock 110 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 353254-1?
Additional datasheets, footprints and schematics for 353254-1 are listed on our Part Details page. You can also find images and similar parts to 353254-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353254-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353254-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353254-1 fall under?
The 353254-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 353254-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353254-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 353254-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353254-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 353254-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353254-1 often in real-time on the comparison pages.
What if I can't find stock of 353254-1?
You can fill out our help required form which you can use to request a quote for 353254-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.