Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dispenser Type | - |
---|---|
Volume | - |
Product Range | - |
Capacity | 2fl.oz (US) |
Colour | Blue |
Dispensing Method | Needle Bottle |
For Use With | Flux |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | PH-1200, PH-2200 Proheat Varitemp Heat Gun |
---|---|
RoHS Compliant | Yes |
ATTACHMENT, 9/16 REDUCER | Master Appliance 35293 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sr250-U Single U Eye |Molex/woodhead 35293 | Newark Electronics |
Standard Duty Support Grip Single "U" Eye Split Rod Single Weave Cable Diameter 63.5mm to 75.95mm Approximate Break Strength 1705.51kg | Avnet America |
Where can I find additional details, specifications and documents for a 35293?
Additional datasheets, footprints and schematics for 35293 are listed on our Part Details page. You can also find images and similar parts to 35293 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35293 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35293 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35293 fall under?
The 35293 is listed under Chemicals & Adhesives > Chemical Accessories > Dispensers.
Can I view similar or alternative parts?
You can view similar parts to 35293 when available in the Dispensers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35293 you can contact the distributor directly for product support, shipping queries etc.
Is the 35293 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35293 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 35293.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35293 often in real-time on the comparison pages.
What if I can't find stock of 35293?
You can fill out our help required form which you can use to request a quote for 35293 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.