Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.87
|
30
in stock
|
Buy Now | |
RS Americas
from US$7.34
|
502
in stock
|
Buy Now | |
Newark Electronics
from US$6.84
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.86
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$16.26
|
-
|
Buy Now | |
element14
from US$17.17
|
-
|
Buy Now | |
Distrelec
from US$13.67
|
-
|
Buy Now | |
Farnell
from US$10.72
|
-
|
Buy Now |
For Use With | Harnessed Wires |
---|---|
Body Material | Stainless Steel |
Height | 0.52" |
Length | 3.68" |
Material | Stainless Steel w/ Orange PVC Cover |
Tool Body Material | PVC (Polyvinylchloride) |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 35250?
Additional datasheets, footprints and schematics for 35250 are listed on our Part Details page. You can also find images and similar parts to 35250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35250 fall under?
The 35250 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Insertion.
Can I view similar or alternative parts?
You can view similar parts to 35250 when available in the Insertion range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35250 you can contact the distributor directly for product support, shipping queries etc.
Is the 35250 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 35250 have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for 35250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35250 often in real-time on the comparison pages.
What if I can't find stock of 35250?
You can fill out our help required form which you can use to request a quote for 35250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.