Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 133 |
---|---|
Rows Loaded | B, C, F, Z, E, A, D |
Number of Columns | 19 |
Backplane Architecture | Mezzanine |
PCB Mount Orientation | Vertical |
Number of Rows | 7 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Underplating Material | Nickel |
Contact Mating Area Length | 13.45mm |
Contact Base Material | Phosphor Bronze |
CompactPCI Designation | None |
Feedthrough Post Length | 16mm, 13mm, 3.7mm |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A |
Module Length | 38mm |
Housing Color | Gray |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2mm, .078in |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Front Mating Level | Level 1 |
Circuit Application | Power & Signal |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 13 |
Shielded | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Termination End Plating Material | Tin-Lead |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Where can I find additional details, specifications and documents for a 352316-4?
Additional datasheets, footprints and schematics for 352316-4 are listed on our Part Details page. You can also find images and similar parts to 352316-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352316-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352316-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352316-4 fall under?
The 352316-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 352316-4 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352316-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 352316-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352316-4 have stock available?
There is no stock from authorised distributors for 352316-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352316-4 often in real-time on the comparison pages.
What if I can't find stock of 352316-4?
You can fill out our help required form which you can use to request a quote for 352316-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.