Status: | Unknown |
---|---|
Series: | 3522 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
5,227
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
4,000
in stock
|
Buy Now | |
TE Store
from US$0.76
|
2,641
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 82ohm |
Product Range | 3522 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
82 OHM 3W 5% | TTI Europe |
3522 82R 5% 3W Resistance Value: 82 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 5% Tol | 82 Ω Thick Film Power Resistor 5 % | Part Number: 352282RJT | Internal Number: 2-2176230-5 | TE Connectivity | TE Store |
3522 82R 5% 3W |Cgs Te Connectivity 352282RJT | Newark Electronics |
Thick Film Resistors-SMD 3522 82R 5% 3W | Rapid Electronics |
TE Connectivity - AMP Thick Film Resistor 2512 3522 82R 5% 3W | Distrelec |
3522 Thick film Resistor 82R 5% 3W | RS |
SMD Chip Resistor, 82 Ohm, ± 5%, 3 W, 2512 [6332 Metric], Thick Film, High Power | Avnet America |
RES, 82R, 5%, 3W, 2512, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a 352282RJT?
Additional datasheets, footprints and schematics for 352282RJT are listed on our Part Details page. You can also find images and similar parts to 352282RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352282RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352282RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352282RJT fall under?
The 352282RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352282RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352282RJT you can contact the distributor directly for product support, shipping queries etc.
Is the 352282RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352282RJT have stock available?
Authorised distributors including Chip One Stop, TTI Europe, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for 352282RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352282RJT often in real-time on the comparison pages.
What if I can't find stock of 352282RJT?
You can fill out our help required form which you can use to request a quote for 352282RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.