Status: | Unknown |
---|---|
Series: | 3522 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
8,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.57
|
8,000
in stock
|
Buy Now | |
TE Store
from US$0.76
|
5,769
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.70
|
-
|
Buy Now | |
Farnell
from US$0.65
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 47kohm |
Product Range | 3522 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
3522 47K 5% 3W |Cgs Te Connectivity 352247KJT | Newark Electronics |
Thick Film Resistors-SMD 3522 47K 5% 3W | Rapid Electronics |
TE Connectivity - AMP Thick Film Resistor 2512 3522 47K 5% 3W | Distrelec |
3522 47K 5% 3W Resistance Value: 47K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 5% Tol | 47K Ω Thick Film Power Resistor 5 % | Part Number: 352247KJT | Internal Number: 5-2176230-8 | TE Connectivity | TE Store |
3522 Thick film Resistor 47K 5% 3W | RS |
SMD Chip Resistor, 47 kOhm, ± 5%, 3 W, 2512 [6332 Metric], Thick Film, High Power | Avnet America |
RES, 47K, 5%, 3W, 2512, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a 352247KJT?
Additional datasheets, footprints and schematics for 352247KJT are listed on our Part Details page. You can also find images and similar parts to 352247KJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352247KJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352247KJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352247KJT fall under?
The 352247KJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352247KJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352247KJT you can contact the distributor directly for product support, shipping queries etc.
Is the 352247KJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352247KJT have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 352247KJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352247KJT often in real-time on the comparison pages.
What if I can't find stock of 352247KJT?
You can fill out our help required form which you can use to request a quote for 352247KJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.