Status: | Unknown |
---|---|
Series: | 3522 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 3.9ohm |
Product Range | 3522 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
3522 3R9 5% 3W Resistance Value: 3.9 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 1% Tol | 3.9 Ω Thick Film Power Resistor 5 % | Part Number: 35223R9JT | Internal Number: 2176230-9 | TE Connectivity | TE Store |
3522 Thick film Resistor 3R9 5% 3W | RS |
Surface Mount Chip Resistor, Thick Film, 3522 Series, 3.9 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant: Yes |Cgs Te Connectivity 35223R9JT | Newark Electronics |
RES, 3R9, 5%, 3W, 2512, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a 35223R9JT?
Additional datasheets, footprints and schematics for 35223R9JT are listed on our Part Details page. You can also find images and similar parts to 35223R9JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35223R9JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35223R9JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35223R9JT fall under?
The 35223R9JT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 35223R9JT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35223R9JT you can contact the distributor directly for product support, shipping queries etc.
Is the 35223R9JT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35223R9JT have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for 35223R9JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35223R9JT often in real-time on the comparison pages.
What if I can't find stock of 35223R9JT?
You can fill out our help required form which you can use to request a quote for 35223R9JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.