Status: | Unknown |
---|---|
Series: | 3522 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 2.2Mohm |
Product Range | 3522 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
3522 2M2 5% 3W Resistance Value: 2.2M Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 5% Tol | 2.2M Ω Thick Film Power Resistor 5 % | Part Number: 35222M2JT | Internal Number: 7-2176230-8 | TE Connectivity | TE Store |
RES, 2M2, 5%, 3W, 2512, THICK FILM | element14 |
3522 2M2 5% 3W |Cgs Te Connectivity 35222M2JT | Newark Electronics |
SMD Chip Resistor, 2.2 MOhm, ± 5%, 3 W, 2512 [6332 Metric], Thick Film, High Power | Avnet America |
Where can I find additional details, specifications and documents for a 35222M2JT?
Additional datasheets, footprints and schematics for 35222M2JT are listed on our Part Details page. You can also find images and similar parts to 35222M2JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35222M2JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35222M2JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35222M2JT fall under?
The 35222M2JT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 35222M2JT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35222M2JT you can contact the distributor directly for product support, shipping queries etc.
Is the 35222M2JT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35222M2JT have stock available?
Authorised distributors including Chip One Stop, TE Store, element14, Farnell and Newark Electronics have stock available or on a lead time for 35222M2JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35222M2JT often in real-time on the comparison pages.
What if I can't find stock of 35222M2JT?
You can fill out our help required form which you can use to request a quote for 35222M2JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.