Status: | Unknown |
---|---|
Series: | 3522 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
3,026
in stock
|
Buy Now | |
TE Store
from US$0.76
|
11,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
8,000
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
3,026
in stock
|
Buy Now | |
element14
from US$0.21
|
3,026
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 22kohm |
Product Range | 3522 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
3522 22K 5% 3W Resistance Value: 22K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 5% Tol | 22K Ω Thick Film Power Resistor 5 % | Part Number: 352222KJT | Internal Number: 5-2176230-4 | TE Connectivity | TE Store |
Thick Film Resistors-SMD 3522 22K 5% 3W | Rapid Electronics |
22K OHM 3W 5% | TTI Europe |
Surface Mount Chip Resistor, Thick Film, 3522 Series, 22 Kohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant: Yes |Cgs Te Connectivity 352222KJT | Newark Electronics |
RES, 22K, 5%, 3W, 2512, THICK FILM | element14 |
SMD Chip Resistor, 22 kOhm, ± 5%, 3 W, 2512 [6332 Metric], Thick Film, High Power | Avnet America |
Where can I find additional details, specifications and documents for a 352222KJT?
Additional datasheets, footprints and schematics for 352222KJT are listed on our Part Details page. You can also find images and similar parts to 352222KJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352222KJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352222KJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352222KJT fall under?
The 352222KJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352222KJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352222KJT you can contact the distributor directly for product support, shipping queries etc.
Is the 352222KJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352222KJT have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, TTI Europe and Newark Electronics have stock available or on a lead time for 352222KJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352222KJT often in real-time on the comparison pages.
What if I can't find stock of 352222KJT?
You can fill out our help required form which you can use to request a quote for 352222KJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.