Status: | Unknown |
---|---|
Series: | 3522 Series |
RoHS: | Unknown |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 1.5kohm |
Product Range | 3522 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
3522 1K5 1% 3W Resistance Value: 1.5K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 1% Tol | 1.5K Ω Thick Film Power Resistor 1 % | Part Number: 35221K5FT | Internal Number: 5-2176231-3 | TE Connectivity | TE Store |
RES, 1K5, 1%, 3W, 2512, THICK FILM | Farnell |
Resistor, Thick Film, 1.5Kohm, 1%, 2512 | Newark Electronics |
Where can I find additional details, specifications and documents for a 35221K5FT?
Additional datasheets, footprints and schematics for 35221K5FT are listed on our Part Details page. You can also find images and similar parts to 35221K5FT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35221K5FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35221K5FT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35221K5FT fall under?
The 35221K5FT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 35221K5FT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35221K5FT you can contact the distributor directly for product support, shipping queries etc.
Is the 35221K5FT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35221K5FT have stock available?
Authorised distributors including TE Store, Farnell, element14, Chip One Stop and Newark Electronics have stock available or on a lead time for 35221K5FT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35221K5FT often in real-time on the comparison pages.
What if I can't find stock of 35221K5FT?
You can fill out our help required form which you can use to request a quote for 35221K5FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.