Status: | Unknown |
---|---|
Series: | 3522 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now | |
TE Store
from US$0.76
|
5,920
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
3,974
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 180kohm |
Product Range | 3522 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
3522 180K 5% 3W Resistance Value: 180K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 5% Tol | 180K Ω Thick Film Power Resistor 5 % | Part Number: 3522180KJT | Internal Number: 6-2176230-5 | TE Connectivity | TE Store |
3522 180K 5% 3W |Cgs Te Connectivity 3522180KJT | Newark Electronics |
TE Connectivity - AMP Thick Film Resistor 2512 3522 180K 5% 3W | Distrelec |
SMD Chip Resistor, 180 kOhm, ± 5%, 3 W, 2512 [6332 Metric], Thick Film, High Power | Avnet America |
RES, 180K, 5%, 3W, 2512, THICK FILM | element14 |
180K OHM 3W 5% | TTI Europe |
Where can I find additional details, specifications and documents for a 3522180KJT?
Additional datasheets, footprints and schematics for 3522180KJT are listed on our Part Details page. You can also find images and similar parts to 3522180KJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3522180KJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3522180KJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3522180KJT fall under?
The 3522180KJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 3522180KJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3522180KJT you can contact the distributor directly for product support, shipping queries etc.
Is the 3522180KJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3522180KJT have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Distrelec and Avnet America have stock available or on a lead time for 3522180KJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3522180KJT often in real-time on the comparison pages.
What if I can't find stock of 3522180KJT?
You can fill out our help required form which you can use to request a quote for 3522180KJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.